ROHM Semiconductor USA, LLC Single Zener Diodes RLZTE-1122C

Description
Zener Diode 21.2V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet
Description
Zener Diode 21.2V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - RLZTE-1122C-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1122C-ND
Single Zener Diodes RLZTE-1122C-ND
Zener Diode 21.2V 500mW ±3% Surface Mount LLDS

Zener Diode 21.2V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Diodes - Zener - Single - RLZTE-1122C - 046309-RLZTE-1122C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1122C
046309-RLZTE-1122C
Diodes - Zener - Single - RLZTE-1122C 046309-RLZTE-1122C
Manufacturer: Rohm Semiconductor Win Source Part Number: 046309-RLZTE-1122C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 17V Voltage - Zener (Nom) (Vz): 21.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046309-RLZTE-1122C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 17V
Voltage - Zener (Nom) (Vz): 21.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
21.2V 500MW Zener Diode - 287-RLZTE-1122C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
21.2V 500MW Zener Diode
287-RLZTE-1122C
21.2V 500MW Zener Diode 287-RLZTE-1122C
DIODE ZENER 21.2V 500MW LLDS Product overview: RLZTE-1122C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 21.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 21.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1122C can be used for catalog matching and distributor lookup.

DIODE ZENER 21.2V 500MW LLDS Product overview: RLZTE-1122C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 21.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 21.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1122C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1122C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1122C
Discrete Semiconductor Products - Diodes - Zener RLZTE-1122C
DIODE ZENER 21.2V 500MW LLDS

DIODE ZENER 21.2V 500MW LLDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number RLZTE-1122C-ND 046309-RLZTE-1122C 287-RLZTE-1122C RLZTE-1122C
Product Name Single Zener Diodes Diodes - Zener - Single - RLZTE-1122C 21.2V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package LLDS Tape & Reel (TR) LLDS
VZ 21.2 volts 21.2 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data