ROHM Semiconductor USA, LLC Single Zener Diodes RLZTE-1139D

Description
Zener Diode 36.3V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet
Description
Zener Diode 36.3V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - RLZTE-1139D-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1139D-ND
Single Zener Diodes RLZTE-1139D-ND
Zener Diode 36.3V 500mW ±3% Surface Mount LLDS

Zener Diode 36.3V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
36.3V 500MW Zener Diode - 287-RLZTE-1139D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36.3V 500MW Zener Diode
287-RLZTE-1139D
36.3V 500MW Zener Diode 287-RLZTE-1139D
DIODE ZENER 36.3V 500MW LLDS Product overview: RLZTE-1139D from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1139D can be used for catalog matching and distributor lookup.

DIODE ZENER 36.3V 500MW LLDS Product overview: RLZTE-1139D from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1139D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-1139D - 046330-RLZTE-1139D - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1139D
046330-RLZTE-1139D
Diodes - Zener - Single - RLZTE-1139D 046330-RLZTE-1139D
Manufacturer: Rohm Semiconductor Win Source Part Number: 046330-RLZTE-1139D Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 30V Voltage - Zener (Nom) (Vz): 36.3V Impedance (Max) (Zzt): 85 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046330-RLZTE-1139D
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 30V
Voltage - Zener (Nom) (Vz): 36.3V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1139D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1139D
Discrete Semiconductor Products - Diodes - Zener RLZTE-1139D
DIODE ZENER 36.3V 500MW LLDS

DIODE ZENER 36.3V 500MW LLDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number RLZTE-1139D-ND 287-RLZTE-1139D 046330-RLZTE-1139D RLZTE-1139D
Product Name Single Zener Diodes 36.3V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1139D Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 85 ohms 85 ohms 85 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data