Win Source Part Number: 1176380-RM 10AV1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 910 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Axial
Supplier Device Package: Axial
Alternative Parts (Cross-Reference): RM 10AV1 DK; RM-10AV1; RM10AV1;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Sanken
Other Names: RM 10AV1TR,RM 10AV1-ND,RM 10AV1CT-ND,RM 10AV1TR-ND,RM 10AV1 DK,RM10AV1CT,RM 10AV1DKR-ND,RM10AV1T
Product Status: Obsolete
Diode Standard 600V 1.2A Through Hole Axial
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1176380-RM 10AV1 | RM10AV1TB-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Diode Type | Standard |