ROHM Semiconductor USA, LLC 16V 500MW Zener Diode RLZTE-1116C

Description
DIODE ZENER 16V 500MW LLDS Product overview: RLZTE-1116C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1116C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 16V 500MW LLDS Product overview: RLZTE-1116C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1116C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 500MW Zener Diode - 287-RLZTE-1116C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 500MW Zener Diode
287-RLZTE-1116C
16V 500MW Zener Diode 287-RLZTE-1116C
DIODE ZENER 16V 500MW LLDS Product overview: RLZTE-1116C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1116C can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 500MW LLDS Product overview: RLZTE-1116C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1116C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - RLZTE-1116C-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1116C-ND
Single Zener Diodes RLZTE-1116C-ND
Zener Diode 16V 500mW ±3% Surface Mount LLDS

Zener Diode 16V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Diodes - Zener - Single - RLZTE-1116C - 1092382-RLZTE-1116C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1116C
1092382-RLZTE-1116C
Diodes - Zener - Single - RLZTE-1116C 1092382-RLZTE-1116C
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092382-RLZTE-1116C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092382-RLZTE-1116C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1116C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1116C
Discrete Semiconductor Products - Diodes - Zener RLZTE-1116C
DIODE ZENER 16V 500MW LLDS

DIODE ZENER 16V 500MW LLDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-RLZTE-1116C RLZTE-1116C-ND 1092382-RLZTE-1116C RLZTE-1116C
Product Name 16V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - RLZTE-1116C Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 18 ohms 18 ohms 18 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data