ROHM Semiconductor USA, LLC Single Zener Diodes RLZTE-1124B

Description
Zener Diode 23.2V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet
Description
Zener Diode 23.2V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - RLZTE-1124B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1124B-ND
Single Zener Diodes RLZTE-1124B-ND
Zener Diode 23.2V 500mW ±3% Surface Mount LLDS

Zener Diode 23.2V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Diodes - Zener - Single - RLZTE-1124B - 046311-RLZTE-1124B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1124B
046311-RLZTE-1124B
Diodes - Zener - Single - RLZTE-1124B 046311-RLZTE-1124B
Manufacturer: Rohm Semiconductor Win Source Part Number: 046311-RLZTE-1124B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 19V Voltage - Zener (Nom) (Vz): 23.2V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046311-RLZTE-1124B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 19V
Voltage - Zener (Nom) (Vz): 23.2V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
23.2V 500MW Zener Diode - 287-RLZTE-1124B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
23.2V 500MW Zener Diode
287-RLZTE-1124B
23.2V 500MW Zener Diode 287-RLZTE-1124B
DIODE ZENER 23.2V 500MW LLDS Product overview: RLZTE-1124B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1124B can be used for catalog matching and distributor lookup.

DIODE ZENER 23.2V 500MW LLDS Product overview: RLZTE-1124B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1124B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1124B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1124B
Discrete Semiconductor Products - Diodes - Zener RLZTE-1124B
DIODE ZENER 23.2V 500MW LLDS

DIODE ZENER 23.2V 500MW LLDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number RLZTE-1124B-ND 046311-RLZTE-1124B 287-RLZTE-1124B RLZTE-1124B
Product Name Single Zener Diodes Diodes - Zener - Single - RLZTE-1124B 23.2V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package LLDS Tape & Reel (TR) LLDS
VZ 23.2 volts 23.2 volts
ZZT 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C43X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers