ROHM Semiconductor USA, LLC Single Zener Diodes RLZTE-1127A

Description
Zener Diode 25.6V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet
Description
Zener Diode 25.6V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - RLZTE-1127A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1127A-ND
Single Zener Diodes RLZTE-1127A-ND
Zener Diode 25.6V 500mW ±3% Surface Mount LLDS

Zener Diode 25.6V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
25.6V 500MW Zener Diode - 287-RLZTE-1127A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25.6V 500MW Zener Diode
287-RLZTE-1127A
25.6V 500MW Zener Diode 287-RLZTE-1127A
DIODE ZENER 25.6V 500MW LLDS Product overview: RLZTE-1127A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1127A can be used for catalog matching and distributor lookup.

DIODE ZENER 25.6V 500MW LLDS Product overview: RLZTE-1127A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1127A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-1127A - 932245-RLZTE-1127A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1127A
932245-RLZTE-1127A
Diodes - Zener - Single - RLZTE-1127A 932245-RLZTE-1127A
Manufacturer: Rohm Semiconductor Win Source Part Number: 932245-RLZTE-1127A Features: Zener Diode 25.6 V 500 mW ±3% Surface Mount LLDS Package: DO-213AC, MINI-MELF, SOD-80 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: RLZ27 Categories: Discrete Semiconductor Products Case / Package: LLDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Rohm Semiconductor
Win Source Part Number: 932245-RLZTE-1127A
Features: Zener Diode 25.6 V 500 mW ±3% Surface Mount LLDS
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RLZ27
Categories: Discrete Semiconductor Products
Case / Package: LLDS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1127A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1127A
Discrete Semiconductor Products - Diodes - Zener RLZTE-1127A
DIODE ZENER 25.6V 500MW LLDS

DIODE ZENER 25.6V 500MW LLDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number RLZTE-1127A-ND 287-RLZTE-1127A 932245-RLZTE-1127A RLZTE-1127A
Product Name Single Zener Diodes 25.6V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1127A Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data