Diode Standard 200V 1A Through Hole MPG06
Rectifiers 200 Volt 1.0A 150ns 40 Amp IFSM
DIODE GEN PURP 200V 1A MPG06
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RMPG06D-E3/73-ND | RMPG06D-E3/73 | RMPG06D-E3/73 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |