ROHM Semiconductor USA, LLC 8V 500MW Zener Diode RLZTE-118.2B

Description
DIODE ZENER 8V 500MW LLDS Product overview: RLZTE-118.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-118.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8V 500MW LLDS Product overview: RLZTE-118.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-118.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 500MW Zener Diode - 287-RLZTE-118.2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 500MW Zener Diode
287-RLZTE-118.2B
8V 500MW Zener Diode 287-RLZTE-118.2B
DIODE ZENER 8V 500MW LLDS Product overview: RLZTE-118.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-118.2B can be used for catalog matching and distributor lookup.

DIODE ZENER 8V 500MW LLDS Product overview: RLZTE-118.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-118.2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-118.2B - 046347-RLZTE-118.2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-118.2B
046347-RLZTE-118.2B
Diodes - Zener - Single - RLZTE-118.2B 046347-RLZTE-118.2B
Manufacturer: Rohm Semiconductor Win Source Part Number: 046347-RLZTE-118.2B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046347-RLZTE-118.2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - RLZTE-118.2B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-118.2B-ND
Single Zener Diodes RLZTE-118.2B-ND
Zener Diode 8V 500mW ±3% Surface Mount LLDS

Zener Diode 8V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-118.2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-118.2B
Discrete Semiconductor Products - Diodes - Zener RLZTE-118.2B
DIODE ZENER 8V 500MW LLDS

DIODE ZENER 8V 500MW LLDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-RLZTE-118.2B 046347-RLZTE-118.2B RLZTE-118.2B-ND RLZTE-118.2B
Product Name 8V 500MW Zener Diode Diodes - Zener - Single - RLZTE-118.2B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 8 ohms 8 ohms 8 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator double diodes - BZB984-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 1826962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details