Manufacturer: Diodes Incorporated
Win Source Part Number: 1325169-RH06-T
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500 mA
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 400 mA
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Supplier Device Package: 4-MiniDIP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0070
Other Part Number: RH06DICT,RH06,RH06DI
Base Product Number: RH06
RoHS Status: ROHS3 Compliant
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-MiniDIP
BRIDGE RECT 1P 600V 500MA 4-DIP Product overview: RH06-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 500MA, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 500MA, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RH06-T can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 600V 500MA 4-DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1325169-RH06-T | RH06DICT-ND | 299-RH06-T | RH06-T | RH06-T |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | 600V 500MA DIP Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.15 volts | 1.15 volts | |||
| IR | 0.0050 mA |