ROHM Semiconductor USA, LLC 31.1V 500MW Zener Diode RLZTE-1133A

Description
DIODE ZENER 31.1V 500MW LLDS Product overview: RLZTE-1133A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1133A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 31.1V 500MW LLDS Product overview: RLZTE-1133A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1133A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
31.1V 500MW Zener Diode - 287-RLZTE-1133A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31.1V 500MW Zener Diode
287-RLZTE-1133A
31.1V 500MW Zener Diode 287-RLZTE-1133A
DIODE ZENER 31.1V 500MW LLDS Product overview: RLZTE-1133A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1133A can be used for catalog matching and distributor lookup.

DIODE ZENER 31.1V 500MW LLDS Product overview: RLZTE-1133A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1133A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - RLZTE-1133A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1133A-ND
Single Zener Diodes RLZTE-1133A-ND
Zener Diode 31.1V 500mW ±3% Surface Mount LLDS

Zener Diode 31.1V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Diodes - Zener - Single - RLZTE-1133A - 046326-RLZTE-1133A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1133A
046326-RLZTE-1133A
Diodes - Zener - Single - RLZTE-1133A 046326-RLZTE-1133A
Manufacturer: Rohm Semiconductor Win Source Part Number: 046326-RLZTE-1133A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 25V Voltage - Zener (Nom) (Vz): 31.1V Impedance (Max) (Zzt): 65 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046326-RLZTE-1133A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 25V
Voltage - Zener (Nom) (Vz): 31.1V
Impedance (Max) (Zzt): 65 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1133A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1133A
Discrete Semiconductor Products - Diodes - Zener RLZTE-1133A
DIODE ZENER 31.1V 500MW LLDS

DIODE ZENER 31.1V 500MW LLDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-RLZTE-1133A RLZTE-1133A-ND 046326-RLZTE-1133A RLZTE-1133A
Product Name 31.1V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - RLZTE-1133A Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 65 ohms 65 ohms 65 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data