Diode Standard 600V 1A Through Hole MPG06
Diode Standard 600V 1A Through Hole MPG06
FAST RECOVERY RECTFR 600V 1A 2PIN CASE MPG06 - Tape and Reel Product overview: RMPG06J-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RMPG06J-E3/54 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1088692-RMPG06J-E3/5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 6.6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: MPG06, Axial
Supplier Device Package: MPG06
Alternative Parts (Cross-Reference): 1N4937-TP; BA157-E3/54; RGP10GE-E3/54; RGP10J-E3/54; RGP10G; RGP10DRMPG06J-E354;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: RMPG06J-E3/54GIDKR-N
Base Product Number: RMPG06
Rectifiers 600 Volt 1.0A 200ns 40 Amp IFSM
DIODE GEN PURP 600V 1A MPG06
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | RMPG06J-E3/54GICT-ND | 280-RMPG06J-E3/54 | 1088692-RMPG06J-E3/54 | RMPG06J-E3/54 | RMPG06J-E3/54 |
| Product Name | Single Diodes | 600V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 600 volts |