ROHM Semiconductor USA, LLC 19.1V 500MW Zener Diode RLZTE-1120D

Description
DIODE ZENER 19.1V 500MW LLDS Product overview: RLZTE-1120D from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1120D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 19.1V 500MW LLDS Product overview: RLZTE-1120D from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1120D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19.1V 500MW Zener Diode - 287-RLZTE-1120D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
19.1V 500MW Zener Diode
287-RLZTE-1120D
19.1V 500MW Zener Diode 287-RLZTE-1120D
DIODE ZENER 19.1V 500MW LLDS Product overview: RLZTE-1120D from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1120D can be used for catalog matching and distributor lookup.

DIODE ZENER 19.1V 500MW LLDS Product overview: RLZTE-1120D from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-1120D - 046306-RLZTE-1120D - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1120D
046306-RLZTE-1120D
Diodes - Zener - Single - RLZTE-1120D 046306-RLZTE-1120D
Manufacturer: Rohm Semiconductor Win Source Part Number: 046306-RLZTE-1120D Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 15V Voltage - Zener (Nom) (Vz): 19.1V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046306-RLZTE-1120D
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 15V
Voltage - Zener (Nom) (Vz): 19.1V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - RLZTE-1120D-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1120D-ND
Single Zener Diodes RLZTE-1120D-ND
Zener Diode 19.1V 500mW ±3% Surface Mount LLDS

Zener Diode 19.1V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1120D
Discrete Semiconductor Products - Diodes - Zener RLZTE-1120D
DIODE ZENER 19.1V 500MW LLDS

DIODE ZENER 19.1V 500MW LLDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-RLZTE-1120D 046306-RLZTE-1120D RLZTE-1120D-ND RLZTE-1120D
Product Name 19.1V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1120D Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 28 ohms 28 ohms 28 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details