DIODE GEN PURP 800V 1A MPG06
Diode Standard 800V 1A Through Hole MPG06
SWITING 800V 1A 2PIN CASE MPG06 - Tape and Reel Product overview: RMPG06K-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RMPG06K-E3/54 can be used for catalog matching and distributor lookup.
Rectifiers 800 Volt 1.0A 250ns 40 Amp IFSM
DIODE GEN PURP 800V 1A MPG06
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-RMPG06K-E3/54CT-ND | 280-RMPG06K-E3/54 | RMPG06K-E3/54 | RMPG06K-E3/54 |
| Product Name | Single Diodes | 800V 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |