SMC Diode Solutions Co., Ltd Single Diodes RL255G

Description
Diode Standard 600V 2.5A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 600V 2.5A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-RL255GTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-RL255GTB-ND
Single Diodes 1655-RL255GTB-ND
Diode Standard 600V 2.5A Through Hole DO-15

Diode Standard 600V 2.5A Through Hole DO-15

Buy Now Datasheet
Single Diodes - 1655-RL255GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-RL255GCT-ND
Single Diodes 1655-RL255GCT-ND
Diode Standard 600V 2.5A Through Hole DO-15

Diode Standard 600V 2.5A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368165-RL255G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368165-RL255G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368165-RL255G
Win Source Part Number: 1368165-RL255G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Base Product Number: RL255 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2.5 A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 2.5 µA @ 600 V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Product Status: Active

Win Source Part Number: 1368165-RL255G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Base Product Number: RL255
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2.5A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2.5 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 2.5 µA @ 600 V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Product Status: Active

Buy Now Datasheet
600V 2.5A Diode and Rectifier - 280-RL255G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2.5A Diode and Rectifier
280-RL255G
600V 2.5A Diode and Rectifier 280-RL255G
DIODE GEN PURP 600V 2.5A DO15 Product overview: RL255G from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL255G can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 2.5A DO15 Product overview: RL255G from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL255G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RL255G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RL255G
Discrete Semiconductor Products - Diodes - Rectifiers RL255G
DIODE GEN PURP 600V 2.5A DO15

DIODE GEN PURP 600V 2.5A DO15

Supplier's Site
Diodes >> Diodes - General Purpose - RL255G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
RL255G
Diodes >> Diodes - General Purpose RL255G
2.5A Single 1.1V@2.5A 600V DO-15 Diodes - General Purpose ROHS

2.5A Single 1.1V@2.5A 600V DO-15 Diodes - General Purpose ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 1655-RL255GTB-ND 1368165-RL255G 280-RL255G RL255G RL255G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 600V 2.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Diodes - General Purpose
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
VF 1.1 volts 1.1 volts 1.1 volts
VR 600 volts 600 volts
IR 0.0025 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464733 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Rectifier Diode - HR2PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
High-voltage switching diode - BAS521,315 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
4 suppliers
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details