Manufacturer: Rohm Semiconductor
Win Source Part Number: 046294-RLZTE-1112C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 12V 500MW LLDS Product overview: RLZTE-1112C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1112C can be used for catalog matching and distributor lookup.
Zener Diode 12V 500mW ±3% Surface Mount LLDS
DIODE ZENER 12V 500MW LLDS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 046294-RLZTE-1112C | 287-RLZTE-1112C | RLZTE-1112C-ND | RLZTE-1112C |
| Product Name | Diodes - Zener - Single - RLZTE-1112C | 12V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | LLDS | Tape & Reel (TR) | LLDS | |
| VZ | 12 volts | 12 volts | ||
| ZZT | 12 ohms | 12 ohms | 12 ohms |