Diode Standard 50V 2.5A Through Hole R-3
DIODE GEN PURP 50V 2.5A R-3
Rectifiers 50Vrm 70A Ifsm 2.5A 1.1Vf 5.0uA 50Vr
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RL251GP-TP-ND | RL251GP-TP | RL251GP-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |