Micro Commercial Components Corp. Single Diodes RL205-TP

Description
Diode Standard 600V 2A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 600V 2A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RL205-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RL205-TPTR-ND
Single Diodes RL205-TPTR-ND
Diode Standard 600V 2A Through Hole DO-15

Diode Standard 600V 2A Through Hole DO-15

Buy Now Datasheet
600V 2A Diode and Rectifier - 280-RL205-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
280-RL205-TP
600V 2A Diode and Rectifier 280-RL205-TP
DIODE GEN PURP 600V 2A DO15 Product overview: RL205-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL205-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 2A DO15 Product overview: RL205-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL205-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RL205-TP - 143796-RL205-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RL205-TP
143796-RL205-TP
Diodes, Rectifiers - Single - RL205-TP 143796-RL205-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 143796-RL205-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-15 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 143796-RL205-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RL205-TP
Rectifiers RL205-TP
Rectifiers Standard 600V 2A

Rectifiers Standard 600V 2A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RL205-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RL205-TP
Discrete Semiconductor Products - Diodes - Rectifiers RL205-TP
DIODE GEN PURP 600V 2A DO15

DIODE GEN PURP 600V 2A DO15

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number RL205-TPTR-ND 280-RL205-TP 143796-RL205-TP RL205-TP RL205-TP
Product Name Single Diodes 600V 2A Diode and Rectifier Diodes, Rectifiers - Single - RL205-TP Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-15; DO-15
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Discrete Semiconductor Products - 231287-BAR65-07 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
Automotive Schottky 15V DFN Diode and Rectifier - 280-1PS10SB82,315 - ERSAELECTRONICS PTE. LTD.
Specs
Package DFN
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: TS868C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 150 volts
View Details