Diode Standard 200V 1A Through Hole MPG06
DIODE GEN PURP 200V 1A MPG06
Diode Switching 200V 1A 2-Pin Case MPG06 Ammo Product overview: RMPG06D-E3/53 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RMPG06D-E3/53 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A MPG06
Rectifiers 200 Volt 1.0A 150ns 40A IFSM Trim Leads
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RMPG06D-E3/53-ND | 280-RMPG06D-E3/53 | RMPG06D-E3/53 | RMPG06D-E3/53 |
| Product Name | Single Diodes | 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |