Diode Standard 100V 2.5A Through Hole R-3
Rectifiers 100Vrm 70A Ifsm 2.5A 1.1Vf 5.0uA 100Vr
DIODE GEN PURP 100V 2.5A R-3
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RL252GP-TP-ND | RL252GP-TP | RL252GP-TP |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |