ROHM Semiconductor USA, LLC 11V 500MW Zener Diode RLZTE-1111C

Description
DIODE ZENER 11V 500MW LLDS Product overview: RLZTE-1111C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1111C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11V 500MW LLDS Product overview: RLZTE-1111C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1111C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 500MW Zener Diode - 287-RLZTE-1111C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 500MW Zener Diode
287-RLZTE-1111C
11V 500MW Zener Diode 287-RLZTE-1111C
DIODE ZENER 11V 500MW LLDS Product overview: RLZTE-1111C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1111C can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 500MW LLDS Product overview: RLZTE-1111C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1111C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-1111C - 111571-RLZTE-1111C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1111C
111571-RLZTE-1111C
Diodes - Zener - Single - RLZTE-1111C 111571-RLZTE-1111C
Manufacturer: Rohm Semiconductor Win Source Part Number: 111571-RLZTE-1111C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 111571-RLZTE-1111C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - RLZTE-1111C-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1111C-ND
Single Zener Diodes RLZTE-1111C-ND
Zener Diode 11V 500mW ±3% Surface Mount LLDS

Zener Diode 11V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1111C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1111C
Discrete Semiconductor Products - Diodes - Zener RLZTE-1111C
DIODE ZENER 11V 500MW LLDS

DIODE ZENER 11V 500MW LLDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-RLZTE-1111C 111571-RLZTE-1111C RLZTE-1111C-ND RLZTE-1111C
Product Name 11V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1111C Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 10 ohms 10 ohms 10 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data