ROHM Semiconductor USA, LLC Diodes - Zener - Single - RLZTE-1115B RLZTE-1115B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 210812-RLZTE-1115B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 11V Voltage - Zener (Nom) (Vz): 14.3V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 210812-RLZTE-1115B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 11V Voltage - Zener (Nom) (Vz): 14.3V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - RLZTE-1115B - 210812-RLZTE-1115B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1115B
210812-RLZTE-1115B
Diodes - Zener - Single - RLZTE-1115B 210812-RLZTE-1115B
Manufacturer: Rohm Semiconductor Win Source Part Number: 210812-RLZTE-1115B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 11V Voltage - Zener (Nom) (Vz): 14.3V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 210812-RLZTE-1115B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 11V
Voltage - Zener (Nom) (Vz): 14.3V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - RLZTE-1115B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1115B-ND
Single Zener Diodes RLZTE-1115B-ND
Zener Diode 14.3V 500mW ±3% Surface Mount LLDS

Zener Diode 14.3V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
14.3V 500MW Zener Diode - 287-RLZTE-1115B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.3V 500MW Zener Diode
287-RLZTE-1115B
14.3V 500MW Zener Diode 287-RLZTE-1115B
DIODE ZENER 14.3V 500MW LLDS Product overview: RLZTE-1115B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1115B can be used for catalog matching and distributor lookup.

DIODE ZENER 14.3V 500MW LLDS Product overview: RLZTE-1115B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1115B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1115B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1115B
Discrete Semiconductor Products - Diodes - Zener RLZTE-1115B
DIODE ZENER 14.3V 500MW LLDS

DIODE ZENER 14.3V 500MW LLDS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 210812-RLZTE-1115B RLZTE-1115B-ND 287-RLZTE-1115B RLZTE-1115B
Product Name Diodes - Zener - Single - RLZTE-1115B Single Zener Diodes 14.3V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package LLDS Tape & Reel (TR) LLDS
VZ 14.3 volts 14.3 volts
ZZT 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data