Diode Standard 600V 1A Through Hole DO-201AD
Rectifiers 2.5A, 600V, 250NS, FS, SUPERECT
DIODE GEN PURP 600V 1A DO201AD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RGP25J-E3/73-ND | RGP25J-E3/73 | RGP25J-E3/73 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |