Renesas Electronics Corporation Single Diodes RJU60C2SDPD-E0#J2

Description
Rectifier Diode, 1 Phase, 5A, 600V, TO-252
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 5A, 600V, TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RJU60C2SDPD-E0#J2 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 5A, 600V, TO-252

Rectifier Diode, 1 Phase, 5A, 600V, TO-252

Supplier's Site Datasheet
Single Diodes - RJU60C2SDPD-E0#J2-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount TO-252

Diode Standard 600V 5A Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
600V 5A TO252 Diode and Rectifier
280-RJU60C2SDPD-E0#J2
600V 5A TO252 Diode and Rectifier 280-RJU60C2SDPD-E0#J2
DIODE GEN PURP 600V 5A TO252 Product overview: RJU60C2SDPD-E0#J2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C2SDPD-E0#J 2 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 5A TO252 Product overview: RJU60C2SDPD-E0#J2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C2SDPD-E0#J2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RJU60C2SDPD-E0#J2 - 1092334-RJU60C2SDPD-E0#J2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RJU60C2SDPD-E0#J2
1092334-RJU60C2SDPD-E0#J2
Diodes, Rectifiers - Single - RJU60C2SDPD-E0#J2 1092334-RJU60C2SDPD-E0#J2
Manufacturer: Renesas Electronics America Win Source Part Number: 1092334-RJU60C2SDPD- E0#J2 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2V @ 15A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092334-RJU60C2SDPD-E0#J2
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2V @ 15A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RJU60C2SDPD-E0#J2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RJU60C2SDPD-E0#J2
Discrete Semiconductor Products - Diodes - Rectifiers RJU60C2SDPD-E0#J2
DIODE GEN PURP 600V 5A TO252

DIODE GEN PURP 600V 5A TO252

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number RJU60C2SDPD-E0#J2 RJU60C2SDPD-E0#J2-ND 280-RJU60C2SDPD-E0#J2 1092334-RJU60C2SDPD-E0#J2 RJU60C2SDPD-E0#J2
Product Name Single Diodes 600V 5A TO252 Diode and Rectifier Diodes, Rectifiers - Single - RJU60C2SDPD-E0#J2 Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-252 Tape & Reel (TR)
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data