ROHM Semiconductor USA, LLC Single Zener Diodes RLZTE-113.9B

Description
Zener Diode 3.9V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet
Description
Zener Diode 3.9V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - RLZTE-113.9B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-113.9B-ND
Single Zener Diodes RLZTE-113.9B-ND
Zener Diode 3.9V 500mW ±3% Surface Mount LLDS

Zener Diode 3.9V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Diodes - Zener - Single - RLZTE-113.9B - 046323-RLZTE-113.9B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-113.9B
046323-RLZTE-113.9B
Diodes - Zener - Single - RLZTE-113.9B 046323-RLZTE-113.9B
Manufacturer: Rohm Semiconductor Win Source Part Number: 046323-RLZTE-113.9B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046323-RLZTE-113.9B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-113.9B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-113.9B
Discrete Semiconductor Products - Diodes - Zener RLZTE-113.9B
DIODE ZENER 3.9V 500MW LLDS

DIODE ZENER 3.9V 500MW LLDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number RLZTE-113.9B-ND 046323-RLZTE-113.9B RLZTE-113.9B
Product Name Single Zener Diodes Diodes - Zener - Single - RLZTE-113.9B Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package LLDS LLDS
VZ 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C39,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Zener Diodes - 7081879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details