ROHM Semiconductor USA, LLC Single Zener Diodes RLZTE-115.6B

Description
Zener Diode 5.6V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet
Description
Zener Diode 5.6V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - RLZTE-115.6B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-115.6B-ND
Single Zener Diodes RLZTE-115.6B-ND
Zener Diode 5.6V 500mW ±3% Surface Mount LLDS

Zener Diode 5.6V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
5.6V 500MW Zener Diode - 287-RLZTE-115.6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 500MW Zener Diode
287-RLZTE-115.6B
5.6V 500MW Zener Diode 287-RLZTE-115.6B
DIODE ZENER 5.6V 500MW LLDS Product overview: RLZTE-115.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-115.6B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 500MW LLDS Product overview: RLZTE-115.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-115.6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-115.6B - 046337-RLZTE-115.6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-115.6B
046337-RLZTE-115.6B
Diodes - Zener - Single - RLZTE-115.6B 046337-RLZTE-115.6B
Manufacturer: Rohm Semiconductor Win Source Part Number: 046337-RLZTE-115.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 5μA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046337-RLZTE-115.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 5μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-115.6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-115.6B
Discrete Semiconductor Products - Diodes - Zener RLZTE-115.6B
DIODE ZENER 5.6V 500MW LLDS

DIODE ZENER 5.6V 500MW LLDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number RLZTE-115.6B-ND 287-RLZTE-115.6B 046337-RLZTE-115.6B RLZTE-115.6B
Product Name Single Zener Diodes 5.6V 500MW Zener Diode Diodes - Zener - Single - RLZTE-115.6B Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 13 ohms 13 ohms 13 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4734A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1219590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details