Manufacturer: Vishay
Win Source Part Number: 1092219-RGP15B-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 100V 1.5A DO204AC Product overview: RGP15B-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP15B-E3/73 can be used for catalog matching and distributor lookup.
Diode Standard 100V 1.5A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 100V 1.5A DO204AC
Rectifiers 100 Volt 1.5A 150ns 50 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1092219-RGP15B-E3/73 | 280-RGP15B-E3/73 | 112-RGP15B-E3/73TB-ND | RGP15B-E3/73 | RGP15B-E3/73 |
| Product Name | Diodes, Rectifiers - Single - RGP15B-E3/73 | 100V 1.5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 100 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 150 ns |