Sanken Electric Co., Ltd. Single Diodes RL 4Z

Description
Diode Standard 200V 3.5A Through Hole
Request a Quote Datasheet
Description
Diode Standard 200V 3.5A Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RL4Z-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RL4Z-ND
Single Diodes RL4Z-ND
Diode Standard 200V 3.5A Through Hole

Diode Standard 200V 3.5A Through Hole

Buy Now Datasheet
200V 3.5A Diode and Rectifier - 280-RL 4Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3.5A Diode and Rectifier
280-RL 4Z
200V 3.5A Diode and Rectifier 280-RL 4Z
DIODE GEN PURP 200V 3.5A AXIAL Product overview: RL 4Z from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL 4Z can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3.5A AXIAL Product overview: RL 4Z from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL 4Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1002912-RL 4Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1002912-RL 4Z
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1002912-RL 4Z
Win Source Part Number: 1002912-RL 4Z Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3.5 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 150 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: Axial ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Sanken Other Names: RL 4Z DK,RL4Z,RL 4Z-ND Product Status: Obsolete

Win Source Part Number: 1002912-RL 4Z
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3.5 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 150 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Axial
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Sanken
Other Names: RL 4Z DK,RL4Z,RL 4Z-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Diodes
Product Number RL4Z-ND 280-RL 4Z 1002912-RL 4Z
Product Name Single Diodes 200V 3.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Bulk
Diode Type Standard
Unlock Full Specs
to access all available technical data