ROHM Semiconductor USA, LLC Single Zener Diodes RLZTE-1116A

Description
Zener Diode 16V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet
Description
Zener Diode 16V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - RLZTE-1116A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1116A-ND
Single Zener Diodes RLZTE-1116A-ND
Zener Diode 16V 500mW ±3% Surface Mount LLDS

Zener Diode 16V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Diodes - Zener - Single - RLZTE-1116A - 046299-RLZTE-1116A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1116A
046299-RLZTE-1116A
Diodes - Zener - Single - RLZTE-1116A 046299-RLZTE-1116A
Manufacturer: Rohm Semiconductor Win Source Part Number: 046299-RLZTE-1116A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046299-RLZTE-1116A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16V 500MW Zener Diode - 287-RLZTE-1116A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 500MW Zener Diode
287-RLZTE-1116A
16V 500MW Zener Diode 287-RLZTE-1116A
DIODE ZENER 16V 500MW LLDS Product overview: RLZTE-1116A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1116A can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 500MW LLDS Product overview: RLZTE-1116A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1116A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1116A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1116A
Discrete Semiconductor Products - Diodes - Zener RLZTE-1116A
DIODE ZENER 16V 500MW LLDS

DIODE ZENER 16V 500MW LLDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number RLZTE-1116A-ND 046299-RLZTE-1116A 287-RLZTE-1116A RLZTE-1116A
Product Name Single Zener Diodes Diodes - Zener - Single - RLZTE-1116A 16V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package LLDS Tape & Reel (TR) LLDS
VZ 16 volts 16 volts
ZZT 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data