DIODE ZENER 6.8V 500MW LLDS Product overview: RLZTE-116.8C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-116.8C can be used for catalog matching and distributor lookup.
Zener Diode 6.8V 500mW ±3% Surface Mount LLDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046345-RLZTE-116.8C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 2μA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 6.8V 500MW LLDS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-RLZTE-116.8C | RLZTE-116.8C-ND | 046345-RLZTE-116.8C | RLZTE-116.8C |
| Product Name | 6.8V 500MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - RLZTE-116.8C | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | LLDS | LLDS | |
| RoHS Compliant | RoHS | |||
| ZZT | 8 ohms | 8 ohms | 8 ohms | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |