Bridge Rectifier 0.8A 200V MBS
Bridge Rectifier 0.8A 200V MBS
Win Source Part Number: 1351534-RMB2S-E3/45
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 100
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500 mA
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Mounting Type: Surface Mount
Package / Case: TO-269AA, 4-BESOP
Supplier Device Package: TO-269AA (MBS)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: RMB2
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 400 mA
Diode Rectifier Bridge Single 200V 0.8A 4-Pin TO-269AA Tube Product overview: RMB2S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RMB2S-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Surface Mount TO-269AA (MBS)
BRIDGE RECT 3P 200V TO269AA
Bridge Rectifiers 200 Volt 0.5 Amp 30 Amp IFSM
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 9189795 | 1351534-RMB2S-E3/45 | 299-RMB2S-E3/45 | RMB2S-E3/45GI-ND | RMB2S-E3/45 | RMB2S-E3/45 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 200V 0.8A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | To-269aa | TO-269AA, 4-BESOP | TO-269AA | |||
| RoHS Compliant | RoHS | |||||
| Diode Type | Single Phase |