Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - RMPG06J-E3/73 RMPG06J-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 891994-RMPG06J-E3/73 Features: Diode Standard 600 V 1A Through Hole MPG06 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: MPG06, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: RMPG06 Categories: Discrete Semiconductor Products Case / Package: MPG06 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 891994-RMPG06J-E3/73 Features: Diode Standard 600 V 1A Through Hole MPG06 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: MPG06, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: RMPG06 Categories: Discrete Semiconductor Products Case / Package: MPG06 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RMPG06J-E3/73 - 891994-RMPG06J-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RMPG06J-E3/73
891994-RMPG06J-E3/73
Diodes, Rectifiers - Single - RMPG06J-E3/73 891994-RMPG06J-E3/73
Manufacturer: Vishay Win Source Part Number: 891994-RMPG06J-E3/73 Features: Diode Standard 600 V 1A Through Hole MPG06 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: MPG06, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: RMPG06 Categories: Discrete Semiconductor Products Case / Package: MPG06 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 891994-RMPG06J-E3/73
Features: Diode Standard 600 V 1A Through Hole MPG06
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: MPG06, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: RMPG06
Categories: Discrete Semiconductor Products
Case / Package: MPG06
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - RMPG06J-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RMPG06J-E3/73-ND
Single Diodes RMPG06J-E3/73-ND
Diode Standard 600V 1A Through Hole MPG06

Diode Standard 600V 1A Through Hole MPG06

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-RMPG06J-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-RMPG06J-E3/73
600V 1A Diode and Rectifier 280-RMPG06J-E3/73
FAST RECOVERY RECTFR 600V 1A 2PIN CASE MPG06 - Ammo Pack Product overview: RMPG06J-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RMPG06J-E3/73 can be used for catalog matching and distributor lookup.

FAST RECOVERY RECTFR 600V 1A 2PIN CASE MPG06 - Ammo Pack Product overview: RMPG06J-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RMPG06J-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RMPG06J-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RMPG06J-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers RMPG06J-E3/73
DIODE GEN PURP 600V 1A MPG06

DIODE GEN PURP 600V 1A MPG06

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RMPG06J-E3/73
Rectifiers RMPG06J-E3/73
Rectifiers 600 Volt 1.0A 200ns 40 Amp IFSM

Rectifiers 600 Volt 1.0A 200ns 40 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 891994-RMPG06J-E3/73 RMPG06J-E3/73-ND 280-RMPG06J-E3/73 RMPG06J-E3/73 RMPG06J-E3/73
Product Name Diodes, Rectifiers - Single - RMPG06J-E3/73 Single Diodes 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 600 V 1A Through Hole MPG06
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Rectifiers - BAS321/8115 - Acme Chip Technology Co., Limited
Specs
Package SOD-323
Life Cycle Stage Active
VF 1.25 volts
View Details
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 100 volts
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
High Voltage Power Rectifiers - HRSDHF5KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 150 ns
View Details