ROHM Semiconductor USA, LLC 36.3V 500MW Zener Diode RLZTE-1139C

Description
DIODE ZENER 36.3V 500MW LLDS Product overview: RLZTE-1139C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1139C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36.3V 500MW LLDS Product overview: RLZTE-1139C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1139C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36.3V 500MW Zener Diode - 287-RLZTE-1139C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36.3V 500MW Zener Diode
287-RLZTE-1139C
36.3V 500MW Zener Diode 287-RLZTE-1139C
DIODE ZENER 36.3V 500MW LLDS Product overview: RLZTE-1139C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1139C can be used for catalog matching and distributor lookup.

DIODE ZENER 36.3V 500MW LLDS Product overview: RLZTE-1139C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1139C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-1139C - 733872-RLZTE-1139C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1139C
733872-RLZTE-1139C
Diodes - Zener - Single - RLZTE-1139C 733872-RLZTE-1139C
Manufacturer: Rohm Semiconductor Win Source Part Number: 733872-RLZTE-1139C Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±3% Voltage - Zener (Nom) (Vz): 36.3V Categories: Discrete Semiconductor Products Supplier Device Package: LLDS Status: Obsolete Manufacturer Package: DO-213AC, MINI-MELF, SOD-80 Impedance (Maximum) (Zzt): 85 Ohms Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: RLZ39 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Power: 500mW Current - Reverse Leakage at Vr: 200nA at 30V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 733872-RLZTE-1139C
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 36.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: LLDS
Status: Obsolete
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Impedance (Maximum) (Zzt): 85 Ohms
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: RLZ39
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Current - Reverse Leakage at Vr: 200nA at 30V

Buy Now
Single Zener Diodes - RLZTE-1139C-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1139C-ND
Single Zener Diodes RLZTE-1139C-ND
Zener Diode 36.3V 500mW ±3% Surface Mount LLDS

Zener Diode 36.3V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1139C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1139C
Discrete Semiconductor Products - Diodes - Zener RLZTE-1139C
DIODE ZENER 36.3V 500MW LLDS

DIODE ZENER 36.3V 500MW LLDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-RLZTE-1139C 733872-RLZTE-1139C RLZTE-1139C-ND RLZTE-1139C
Product Name 36.3V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1139C Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS
RoHS Compliant RoHS
ZZT 85 ohms 85 ohms 85 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4747A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details