DIODE GEN PURP 600V 1.2A AXIAL Product overview: RM 2AV1 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RM 2AV1 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 891977-RM 2AV1
Features: Diode Standard 600 V 1.2A Through Hole Axial
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: RM 2AV1-ND, RM 2AV1TB, RM 2AV1DKR, RM 2AV1DKRINACTIVE, RM 2AV1DK, RM 2AV1 DK, RM 2AV1TR-ND, RM 2AV1TR, RM 2AV1DKRINACTIVE-ND, RM 2AV1CT-ND, RM2AV1DKRINACTIVE, RM2AV1CT, RM 2AV1TB-ND, RM 2AV1DKR-ND, RM 2AV1CT, RM2AV1TB
Diode Standard 600V 1.2A Through Hole Axial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 280-RM 2AV1 | 891977-RM 2AV1 | RM2AV1TB-ND |
| Product Name | 600V 1.2A Diode and Rectifier | Diodes, Rectifiers - Single - RM 2AV1 | Single Diodes |
| Package | Cut Tape (CT) |