Manufacturer: Vishay
Win Source Part Number: 1092431-RMB4S-E3/80
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-269AA (MBS)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Rectifier Bridge Single 400V 0.8A 4-Pin TO-269AA T/R Product overview: RMB4S-E3/80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RMB4S-E3/80 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Bridge Rectifiers 400 Volt 0.5 Amp 30 Amp IFSM
BRIDGE RECT 1P 400V TO269AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1092431-RMB4S-E3/80 | 299-RMB4S-E3/80 | RMB4S-E3/80GITR-ND | RMB4S-E3/80 | RMB4S-E3/80 |
| Product Name | Bridge Rectifiers - RMB4S-E3/80 | 400V 0.8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Three Phase | ||||
| VF | 1.25 volts | 1.25 volts | |||
| IR | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |