Manufacturer: Vishay
Win Source Part Number: 891995-RMPG06JHE3/73
Features: Diode Standard 600 V 1A Through Hole MPG06
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: MPG06, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Family Name: RMPG06
Categories: Discrete Semiconductor Products
Case / Package: MPG06
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 600V 1A Through Hole MPG06
Rectifiers 600 Volt 1.0A 200ns 40 Amp IFSM Product overview: RMPG06JHE3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RMPG06JHE3/73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A MPG06
Rectifiers 600 Volt 1.0A 200ns 40 Amp IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 891995-RMPG06JHE3/73 | RMPG06JHE3/73-ND | 2085-RMPG06JHE3/73 | RMPG06JHE3/73 | RMPG06JHE3/73 |
| Product Name | Diodes, Rectifiers - Single - RMPG06JHE3/73 | Single Diodes | 1.0A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 600 V 1A Through Hole MPG06 | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | Ammo Pack | MPG06 |