ROHM Semiconductor USA, LLC 19.1V 500MW Zener Diode RLZTE-1120A

Description
DIODE ZENER 19.1V 500MW LLDS Product overview: RLZTE-1120A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1120A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 19.1V 500MW LLDS Product overview: RLZTE-1120A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1120A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19.1V 500MW Zener Diode - 287-RLZTE-1120A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
19.1V 500MW Zener Diode
287-RLZTE-1120A
19.1V 500MW Zener Diode 287-RLZTE-1120A
DIODE ZENER 19.1V 500MW LLDS Product overview: RLZTE-1120A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1120A can be used for catalog matching and distributor lookup.

DIODE ZENER 19.1V 500MW LLDS Product overview: RLZTE-1120A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1120A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - RLZTE-1120A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1120A-ND
Single Zener Diodes RLZTE-1120A-ND
Zener Diode 19.1V 500mW ±3% Surface Mount LLDS

Zener Diode 19.1V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Diodes - Zener - Single - RLZTE-1120A - 210813-RLZTE-1120A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1120A
210813-RLZTE-1120A
Diodes - Zener - Single - RLZTE-1120A 210813-RLZTE-1120A
Manufacturer: Rohm Semiconductor Win Source Part Number: 210813-RLZTE-1120A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 15V Voltage - Zener (Nom) (Vz): 19.1V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 210813-RLZTE-1120A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 15V
Voltage - Zener (Nom) (Vz): 19.1V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1120A
Discrete Semiconductor Products - Diodes - Zener RLZTE-1120A
DIODE ZENER 19.1V 500MW LLDS

DIODE ZENER 19.1V 500MW LLDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-RLZTE-1120A RLZTE-1120A-ND 210813-RLZTE-1120A RLZTE-1120A
Product Name 19.1V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - RLZTE-1120A Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 28 ohms 28 ohms 28 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data