ROHM Semiconductor USA, LLC 9.7V 500MW Zener Diode RLZTE-1110B

Description
DIODE ZENER 9.7V 500MW LLDS Product overview: RLZTE-1110B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1110B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.7V 500MW LLDS Product overview: RLZTE-1110B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1110B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.7V 500MW Zener Diode - 287-RLZTE-1110B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.7V 500MW Zener Diode
287-RLZTE-1110B
9.7V 500MW Zener Diode 287-RLZTE-1110B
DIODE ZENER 9.7V 500MW LLDS Product overview: RLZTE-1110B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1110B can be used for catalog matching and distributor lookup.

DIODE ZENER 9.7V 500MW LLDS Product overview: RLZTE-1110B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1110B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-1110B - 046289-RLZTE-1110B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1110B
046289-RLZTE-1110B
Diodes - Zener - Single - RLZTE-1110B 046289-RLZTE-1110B
Manufacturer: Rohm Semiconductor Win Source Part Number: 046289-RLZTE-1110B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 9.7V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046289-RLZTE-1110B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 9.7V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - RLZTE-1110B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1110B-ND
Single Zener Diodes RLZTE-1110B-ND
Zener Diode 9.7V 500mW ±3% Surface Mount LLDS

Zener Diode 9.7V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1110B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1110B
Discrete Semiconductor Products - Diodes - Zener RLZTE-1110B
DIODE ZENER 9.7V 500MW LLDS

DIODE ZENER 9.7V 500MW LLDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-RLZTE-1110B 046289-RLZTE-1110B RLZTE-1110B-ND RLZTE-1110B
Product Name 9.7V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1110B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 8 ohms 8 ohms 8 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data