Diode Standard 600V 1A Through Hole MPG06
Rectifiers 600 Volt 1.0A 200ns 40A IFSM Trim Leads
DIODE GEN PURP 600V 1A MPG06
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RMPG06J-E3/53-ND | RMPG06J-E3/53 | RMPG06J-E3/53 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |