ROHM Semiconductor USA, LLC Diodes - Zener - Single - RLZTE-1115C RLZTE-1115C

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046298-RLZTE-1115C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 11V Voltage - Zener (Nom) (Vz): 14.3V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046298-RLZTE-1115C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 11V Voltage - Zener (Nom) (Vz): 14.3V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - RLZTE-1115C - 046298-RLZTE-1115C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1115C
046298-RLZTE-1115C
Diodes - Zener - Single - RLZTE-1115C 046298-RLZTE-1115C
Manufacturer: Rohm Semiconductor Win Source Part Number: 046298-RLZTE-1115C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 11V Voltage - Zener (Nom) (Vz): 14.3V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046298-RLZTE-1115C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 11V
Voltage - Zener (Nom) (Vz): 14.3V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
14.3V 500MW Zener Diode - 287-RLZTE-1115C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.3V 500MW Zener Diode
287-RLZTE-1115C
14.3V 500MW Zener Diode 287-RLZTE-1115C
DIODE ZENER 14.3V 500MW LLDS Product overview: RLZTE-1115C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1115C can be used for catalog matching and distributor lookup.

DIODE ZENER 14.3V 500MW LLDS Product overview: RLZTE-1115C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1115C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - RLZTE-1115C-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1115C-ND
Single Zener Diodes RLZTE-1115C-ND
Zener Diode 14.3V 500mW ±3% Surface Mount LLDS

Zener Diode 14.3V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1115C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1115C
Discrete Semiconductor Products - Diodes - Zener RLZTE-1115C
DIODE ZENER 14.3V 500MW LLDS

DIODE ZENER 14.3V 500MW LLDS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 046298-RLZTE-1115C 287-RLZTE-1115C RLZTE-1115C-ND RLZTE-1115C
Product Name Diodes - Zener - Single - RLZTE-1115C 14.3V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package LLDS Tape & Reel (TR) LLDS
VZ 14.3 volts 14.3 volts
ZZT 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data