Rectifier Diode, 15A, 600V V(RRM)
DIODE ARRAY GP 600V 15A TO3PN Product overview: RHRA1560CC from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RHRA1560CC can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3, SC-65-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062523-RHRA1560CC
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3PN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 600V 15A TO3PN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | RHRA1560CC | 286-RHRA1560CC | RHRA1560CC-ND | 062523-RHRA1560CC | RHRA1560CC |
| Product Name | 600V 15A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - RHRA1560CC | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-218 | Rail/Tube | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3PN | TO-3 |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 15 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |