Vishay Intertechnology, Inc. 1KV 1.5A Diode and Rectifier RGP15M-E3/73

Description
DIODE GEN PURP 1KV 1.5A DO204AC Product overview: RGP15M-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP15M-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1.5A DO204AC Product overview: RGP15M-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP15M-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1.5A Diode and Rectifier - 280-RGP15M-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1.5A Diode and Rectifier
280-RGP15M-E3/73
1KV 1.5A Diode and Rectifier 280-RGP15M-E3/73
DIODE GEN PURP 1KV 1.5A DO204AC Product overview: RGP15M-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP15M-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1.5A DO204AC Product overview: RGP15M-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP15M-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RGP15M-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGP15M-E3/73-ND
Single Diodes RGP15M-E3/73-ND
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diodes, Rectifiers - Single - RGP15M-E3/73 - 127850-RGP15M-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP15M-E3/73
127850-RGP15M-E3/73
Diodes, Rectifiers - Single - RGP15M-E3/73 127850-RGP15M-E3/73
Manufacturer: Vishay Win Source Part Number: 127850-RGP15M-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 127850-RGP15M-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP15M-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP15M-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers RGP15M-E3/73
DIODE GEN PURP 1KV 1.5A DO204AC

DIODE GEN PURP 1KV 1.5A DO204AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RGP15M-E3/73
Rectifiers RGP15M-E3/73
Rectifiers 1000 Volt 1.5A 500ns 50 Amp IFSM

Rectifiers 1000 Volt 1.5A 500ns 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-RGP15M-E3/73 RGP15M-E3/73-ND 127850-RGP15M-E3/73 RGP15M-E3/73 RGP15M-E3/73
Product Name 1KV 1.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RGP15M-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Box (TB) DO-15 DO-15; DO-15
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data