Diode Standard 200V 1A Through Hole MPG06
DIODE GEN PURP 200V 1A MPG06
Rectifiers 200 Volt 1.0A 150ns 40 Amp IFSM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RMPG06D-E3/100-ND | RMPG06D-E3/100 | RMPG06D-E3/100 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |