Renesas Electronics Corporation Single Diodes RJU60C3SDPD-E0#J2

Description
Diode Standard 600V 10A Surface Mount TO-252
Request a Quote Datasheet
Description
Diode Standard 600V 10A Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RJU60C3SDPD-E0#J2-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 10A Surface Mount TO-252

Diode Standard 600V 10A Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
600V 10A TO252 Diode and Rectifier
280-RJU60C3SDPD-E0#J2
600V 10A TO252 Diode and Rectifier 280-RJU60C3SDPD-E0#J2
DIODE GEN PURP 600V 10A TO252 Product overview: RJU60C3SDPD-E0#J2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C3SDPD-E0#J 2 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 10A TO252 Product overview: RJU60C3SDPD-E0#J2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C3SDPD-E0#J2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RJU60C3SDPD-E0#J2 - 891813-RJU60C3SDPD-E0#J2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RJU60C3SDPD-E0#J2
891813-RJU60C3SDPD-E0#J2
Diodes, Rectifiers - Single - RJU60C3SDPD-E0#J2 891813-RJU60C3SDPD-E0#J2
Manufacturer: Renesas Electronics America Win Source Part Number: 891813-RJU60C3SDPD-E 0#J2 Features: Diode Standard 600 V 10A Surface Mount TO-252 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-252 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Renesas Electronics America
Win Source Part Number: 891813-RJU60C3SDPD-E0#J2
Features: Diode Standard 600 V 10A Surface Mount TO-252
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Diodes
Product Number RJU60C3SDPD-E0#J2-ND 280-RJU60C3SDPD-E0#J2 891813-RJU60C3SDPD-E0#J2
Product Name Single Diodes 600V 10A TO252 Diode and Rectifier Diodes, Rectifiers - Single - RJU60C3SDPD-E0#J2
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data