ROHM Semiconductor USA, LLC Single Zener Diodes RLZTE-1133C

Description
Zener Diode 31.1V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet
Description
Zener Diode 31.1V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - RLZTE-1133C-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1133C-ND
Single Zener Diodes RLZTE-1133C-ND
Zener Diode 31.1V 500mW ±3% Surface Mount LLDS

Zener Diode 31.1V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
31.1V 500MW Zener Diode - 287-RLZTE-1133C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31.1V 500MW Zener Diode
287-RLZTE-1133C
31.1V 500MW Zener Diode 287-RLZTE-1133C
DIODE ZENER 31.1V 500MW LLDS Product overview: RLZTE-1133C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1133C can be used for catalog matching and distributor lookup.

DIODE ZENER 31.1V 500MW LLDS Product overview: RLZTE-1133C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1133C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-1133C - 1092383-RLZTE-1133C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1133C
1092383-RLZTE-1133C
Diodes - Zener - Single - RLZTE-1133C 1092383-RLZTE-1133C
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092383-RLZTE-1133C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 25V Voltage - Zener (Nom) (Vz): 31.1V Impedance (Max) (Zzt): 65 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092383-RLZTE-1133C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 25V
Voltage - Zener (Nom) (Vz): 31.1V
Impedance (Max) (Zzt): 65 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1133C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1133C
Discrete Semiconductor Products - Diodes - Zener RLZTE-1133C
DIODE ZENER 31.1V 500MW LLDS

DIODE ZENER 31.1V 500MW LLDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number RLZTE-1133C-ND 287-RLZTE-1133C 1092383-RLZTE-1133C RLZTE-1133C
Product Name Single Zener Diodes 31.1V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1133C Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS LLDS
RoHS Compliant RoHS
ZZT 65 ohms 65 ohms 65 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data