Vishay Intertechnology, Inc. Single Diodes RMPG06JHE3_A/73

Description
Diode Standard 600V 1A Through Hole MPG06
Request a Quote Datasheet
Description
Diode Standard 600V 1A Through Hole MPG06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RMPG06JHE3_A/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RMPG06JHE3_A/73-ND
Single Diodes RMPG06JHE3_A/73-ND
Diode Standard 600V 1A Through Hole MPG06

Diode Standard 600V 1A Through Hole MPG06

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RMPG06JHE3_A/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RMPG06JHE3_A/73
Discrete Semiconductor Products - Diodes - Rectifiers RMPG06JHE3_A/73
DIODE GEN PURP 600V 1A MPG06

DIODE GEN PURP 600V 1A MPG06

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 1A, 600V, 200NS, FS, MINIGPPRECT.

Rectifiers 1A, 600V, 200NS, FS, MINIGPPRECT.

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number RMPG06JHE3_A/73-ND RMPG06JHE3_A/73 RMPG06JHE3_A/73
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type FRD - Model: FDRW25S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 25 amps
VRRM 600 volts
View Details
Rectifier Diode - FX2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details