Diode Standard 600V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 600V 1.5A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 600V 1.5A DO204AC Product overview: RGP15J-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP15J-E3/73 can be used for catalog matching and distributor lookup.
DIODE, FAST, 1.5A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE GEN PURP 600V 1.5A DO204AC
Rectifiers 600 Volt 1.5A 250ns 50 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | RGP15J-E3/73GITB-ND | 280-RGP15J-E3/73 | 34M8199 | RGP15J-E3/73 | RGP15J-E3/73 |
| Product Name | Single Diodes | 600V 1.5A Diode and Rectifier | Diode, Fast, 1.5A, 600V; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | Cut Tape (CT) | DO-15 | DO-204AC-2 | ||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.3 volts | 1.3 volts |