Win Source Part Number: 1367315-RGP15G-E3/54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Base Product Number: RGP15
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Standard 400V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 400V 1.5A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 400V 1.5A DO204AC Product overview: RGP15G-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP15G-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1.5A DO204AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1367315-RGP15G-E3/54 | RGP15G-E3/54GITR-ND | 280-RGP15G-E3/54 | RGP15G-E3/54 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 400V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.3 volts | 1.3 volts | ||
| VR | 400 volts | |||
| IR | 0.0050 mA | |||
| trr | 150 ns |