Zener Diode 11V 500mW ±3% Surface Mount LLDS
DIODE ZENER 11V 500MW LLDS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | RLZTE-1111A-ND | RLZTE-1111A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Removed; Obsolete |