ROHM Semiconductor USA, LLC 14.3V 500MW Zener Diode RLZTE-1115A

Description
DIODE ZENER 14.3V 500MW LLDS Product overview: RLZTE-1115A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1115A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 14.3V 500MW LLDS Product overview: RLZTE-1115A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1115A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.3V 500MW Zener Diode - 287-RLZTE-1115A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.3V 500MW Zener Diode
287-RLZTE-1115A
14.3V 500MW Zener Diode 287-RLZTE-1115A
DIODE ZENER 14.3V 500MW LLDS Product overview: RLZTE-1115A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1115A can be used for catalog matching and distributor lookup.

DIODE ZENER 14.3V 500MW LLDS Product overview: RLZTE-1115A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1115A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-1115A - 1243223-RLZTE-1115A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1115A
1243223-RLZTE-1115A
Diodes - Zener - Single - RLZTE-1115A 1243223-RLZTE-1115A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243223-RLZTE-1115A Packaging: Reel - TR Package: DO-213AC, MINI-MELF, SOD-80 Mounting: SMD Tolerance: ±3% Power - Max: 500mW Current - Reverse Leakage @ Vr: 200nA @ 11V Voltage - Zener (Nom) (Vz): 14.3V Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Manufacturer Package: LLDS Impedance (Maximum) (Zzt): 16 Ohm Alternative Parts (Cross-Reference): HZK12CTR-S-E; TCLLZ5244A; HZK12C-E; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243223-RLZTE-1115A
Packaging: Reel - TR
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Tolerance: ±3%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 200nA @ 11V
Voltage - Zener (Nom) (Vz): 14.3V
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: LLDS
Impedance (Maximum) (Zzt): 16 Ohm
Alternative Parts (Cross-Reference): HZK12CTR-S-E; TCLLZ5244A; HZK12C-E;
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - RLZTE-1115A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1115A-ND
Single Zener Diodes RLZTE-1115A-ND
Zener Diode 14.3V 500mW ±3% Surface Mount LLDS

Zener Diode 14.3V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1115A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1115A
Discrete Semiconductor Products - Diodes - Zener RLZTE-1115A
DIODE ZENER 14.3V 500MW LLDS

DIODE ZENER 14.3V 500MW LLDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-RLZTE-1115A 1243223-RLZTE-1115A RLZTE-1115A-ND RLZTE-1115A
Product Name 14.3V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1115A Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) LLDS
RoHS Compliant RoHS
ZZT 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data