The RK 16V1 is a silicon Schottky barrier diode designed for high-frequency rectification applications. It features a maximum transient peak reverse voltage of 60V and a peak reverse voltage rating of 60V. The diode can handle an average forward current of 2.0A and a peak surge forward current of 25A for a duration of 10 milliseconds. The forward voltage drop is specified at a maximum of 0.69V when conducting 2.0A. The device operates within a junction temperature range of -40°C to +150°C and has a thermal resistance of 15°C/W between the junction and lead. The reverse leakage current is limited to 200µA at the maximum reverse voltage, with a higher leakage of 55mA at elevated temperatures. The RK 16V1 is packaged in a resin-molded structure suitable for through-hole mounting. This diode is not recommended for new designs as it is classified as obsolete. It is available in bulk packaging, with a quantity of 1000 per package.
Diode Schottky 60V 2A Through Hole
Manufacturer: Sanken
Win Source Part Number: 932067-RK 16V1
Features: Diode Schottky 60 V 2A Through Hole
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT), Tape & Box (TB)
Package: Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: RK 16V1DKR-ND, RK 16V1 DK, RK16V1DKRINACTIVE, RK 16V1DKR, RK 16V1DK, RK 16V1TR, RK 16V1TB-ND, RK 16V1CT, RK 16V1CT-ND, RK16V1TB, RK 16V1TR-ND, RK16V1CT, RK 16V1DKRINACTIVE, RK 16V1TB, RK 16V1DKRINACTIVE-ND, RK 16V1-ND
DIODE SCHOTTKY 60V 2A AXIAL Product overview: RK 16V1 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RK 16V1 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | RK16V1TB-ND | 932067-RK 16V1 | 280-RK 16V1 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RK 16V1 | Schottky 60V 2A Diode and Rectifier |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |